Hubbell Wiring Device-Kellems Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices HBL2621SW

Description
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices - 52F1631 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices
52F1631
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices 52F1631
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P, IP66; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F1631
Product Name Conn, Mains Plug, 2P3W, 30A 250V, L6-30P, Ip66; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details