Hubbell Wiring Device-Kellems Electrical Plug; 30 A; 250 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass HBL2621

Description
30 A Amperage, 250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet
Description
30 A Amperage, 250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 30 A; 250 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass - 70116434 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 30 A; 250 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass
70116434
Electrical Plug; 30 A; 250 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass 70116434
30 A Amperage, 250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

30 A Amperage, 250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug

  • Nickel plated terminal clamp
  • Black nylon housing, natural nylon cord
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices - 70B4658 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
70B4658
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices 70B4658
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21626 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21626
Plug/Receptacle 21626
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, MALE PLUG, 30A 250V, 2-POLE 3-WIRE GROUNDING, L6-30P, SCREW TERMINAL, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, MALE PLUG, 30A 250V, 2-POLE 3-WIRE GROUNDING, L6-30P, SCREW TERMINAL, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116434 70B4658 21626
Product Name Electrical Plug; 30 A; 250 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers