Hubbell Wiring Device-Kellems Plug/Receptacle HBL2620SW

Description
LOCKING DEVICE, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, RECEPTACLE, 30A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-30R, SCREW TERMINAL, PBT HOUSING AND FLANGE, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
LOCKING DEVICE, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, RECEPTACLE, 30A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-30R, SCREW TERMINAL, PBT HOUSING AND FLANGE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11643780 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643780
Plug/Receptacle 11643780
LOCKING DEVICE, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, RECEPTACLE, 30A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-30R, SCREW TERMINAL, PBT HOUSING AND FLANGE, GRAY. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, RECEPTACLE, 30A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-30R, SCREW TERMINAL, PBT HOUSING AND FLANGE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL2620SW

KELLEMS Electrical Products HBL2620SW

Supplier's Site
Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R, Ip66; Connector Type Hubbell Wiring Devices - 52F1630 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R, Ip66; Connector Type Hubbell Wiring Devices
52F1630
Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R, Ip66; Connector Type Hubbell Wiring Devices 52F1630
CONN, MAINS RCPT, 2P3W, 30A 250V, L6-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 30A 250V, L6-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11643780 52F1630
Product Name Plug/Receptacle Plug/Receptacle Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R, Ip66; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details