Hubbell Wiring Device-Kellems Plug/Receptacle HBL2620ST

Description
RECEPTACLE, TWIST-LOCK, WITH SPRING TERMINATION, 30 AMP, 250 VAC, 2 POLE, 3 WIRE, L6-20R, SCREW MOUNT, HEAVY DUTY INDUSTRIAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, TWIST-LOCK, WITH SPRING TERMINATION, 30 AMP, 250 VAC, 2 POLE, 3 WIRE, L6-20R, SCREW MOUNT, HEAVY DUTY INDUSTRIAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 146445264 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
146445264
Plug/Receptacle 146445264
RECEPTACLE, TWIST-LOCK, WITH SPRING TERMINATION, 30 AMP, 250 VAC, 2 POLE, 3 WIRE, L6-20R, SCREW MOUNT, HEAVY DUTY INDUSTRIAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, TWIST-LOCK, WITH SPRING TERMINATION, 30 AMP, 250 VAC, 2 POLE, 3 WIRE, L6-20R, SCREW MOUNT, HEAVY DUTY INDUSTRIAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HBBL Twist Lock - HBL2620ST - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2620ST
HBBL Twist Lock HBL2620ST
30A, 250V Twist-Lock Receptacle

30A, 250V Twist-Lock Receptacle

Supplier's Site
Connector, Nema L6-30R, 30A, Black; Connector Type Hubbell Wiring Devices - 09AJ8972 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nema L6-30R, 30A, Black; Connector Type Hubbell Wiring Devices
09AJ8972
Connector, Nema L6-30R, 30A, Black; Connector Type Hubbell Wiring Devices 09AJ8972
CONNECTOR, NEMA L6-30R, 30A, BLACK; Connector Type:NEMA L6-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

CONNECTOR, NEMA L6-30R, 30A, BLACK; Connector Type:NEMA L6-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 146445264 HBL2620ST 09AJ8972
Product Name Plug/Receptacle HBBL Twist Lock Connector, Nema L6-30R, 30A, Black; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details