Twist-Lock Receptacle, Nylon Cover Material, Nylon Polyester Base Material
RECEPTACLE, TWIST-LOCK, 30 AMP, 250 VAC, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, AC POWER, PLUG, 30A, 250V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116433 | 21622 | 13C2665 |
| Product Name | Receptacle, Twist-Lock; 30 A; 250 VAC; Black; Brass; Bronze; Brass; Bronze | Plug/Receptacle | Connector, Ac Power, Plug, 30A, 250V; Connector Type Hubbell Wiring Devices |
| Termination | Screw |