Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices HBL2616

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 52M9858 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
52M9858
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 52M9858
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11643764 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643764
Plug/Receptacle 11643764
POWER ENTRY CONNECTOR, FLANGED RECEPTACLE, 2P3W, L5-30R, WHITE NYLON, POWER ENTRY, 30 A, WHITE. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, FLANGED RECEPTACLE, 2P3W, L5-30R, WHITE NYLON, POWER ENTRY, 30 A, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle, Twist-Lock; 30 A; 125 VAC; L5-30R; White; Steel-Nickel Plated - 70116432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Twist-Lock; 30 A; 125 VAC; L5-30R; White; Steel-Nickel Plated
70116432
Receptacle, Twist-Lock; 30 A; 125 VAC; L5-30R; White; Steel-Nickel Plated 70116432
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L5-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage

  • White color
  • L5-30R NEMA configuration
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52M9858 11643764 70116432
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle Receptacle, Twist-Lock; 30 A; 125 VAC; L5-30R; White; Steel-Nickel Plated
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y06F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details