Hubbell Wiring Device-Kellems Conn, Mains Plug, 2P3W, 30A 125V, L5-30P, Ip66; Current Rating Hubbell Wiring Devices HBL2615SW

Description
CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 2P3W, 30A 125V, L5-30P, Ip66; Current Rating Hubbell Wiring Devices - 52F1629 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 30A 125V, L5-30P, Ip66; Current Rating Hubbell Wiring Devices
52F1629
Conn, Mains Plug, 2P3W, 30A 125V, L5-30P, Ip66; Current Rating Hubbell Wiring Devices 52F1629
CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F1629
Product Name Conn, Mains Plug, 2P3W, 30A 125V, L5-30P, Ip66; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details