Hubbell Wiring Device-Kellems Connector/Terminal/Pin HBL2615

Description
CONNECTOR, POWER ENTRY, PLUG, 30AMP, 125V, 2POLE, 3WIRE, TWIST-LOCK, WHITE, NYLON. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 30AMP, 125V, 2POLE, 3WIRE, TWIST-LOCK, WHITE, NYLON. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 446035 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
446035
Connector/Terminal/Pin 446035
CONNECTOR, POWER ENTRY, PLUG, 30AMP, 125V, 2POLE, 3WIRE, TWIST-LOCK, WHITE, NYLON. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, PLUG, 30AMP, 125V, 2POLE, 3WIRE, TWIST-LOCK, WHITE, NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Flanged Inlet; 30 A; 125 VAC; L5-30P; White; Brass; Steel-Nickel Plated; Brass - 70116431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 30 A; 125 VAC; L5-30P; White; Brass; Steel-Nickel Plated; Brass
70116431
Flanged Inlet; 30 A; 125 VAC; L5-30P; White; Brass; Steel-Nickel Plated; Brass 70116431
Twist-Lock Flanged Inlet, 30 A Amperage, 125 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage White color Voltage rating 125 VAC Blade material brass Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Inlet, 30 A Amperage, 125 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage

  • White color
  • Voltage rating 125 VAC
  • Blade material brass
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Power Entry, Flanged Inlet, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices - 70B5294 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Flanged Inlet, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices
70B5294
Power Entry, Flanged Inlet, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices 70B5294
POWER ENTRY, FLANGED INLET, 2P3W, 30A 125V, L5-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock RoHS Compliant: Yes

POWER ENTRY, FLANGED INLET, 2P3W, 30A 125V, L5-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 446035 70116431 70B5294
Product Name Connector/Terminal/Pin Flanged Inlet; 30 A; 125 VAC; L5-30P; White; Brass; Steel-Nickel Plated; Brass Power Entry, Flanged Inlet, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data