Hubbell Wiring Device-Kellems Lug/Connector HBL2613VY

Description
LOCKING VAL CONNECTOR, 30A 125V, L5-30R, YELLOW. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING VAL CONNECTOR, 30A 125V, L5-30R, YELLOW. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11643751 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11643751
Lug/Connector 11643751
LOCKING VAL CONNECTOR, 30A 125V, L5-30R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

LOCKING VAL CONNECTOR, 30A 125V, L5-30R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Yellow; Connector Type Hubbell Wiring Devices - 91F2372 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Yellow; Connector Type Hubbell Wiring Devices
91F2372
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Yellow; Connector Type Hubbell Wiring Devices 91F2372
CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, YELLOW; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, YELLOW; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11643751 91F2372
Product Name Lug/Connector Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Yellow; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products