Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices HBL2613VBK

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 91F2357 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
91F2357
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 91F2357
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2357
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details