Hubbell Wiring Device-Kellems LKG WT S/SHRD CONN, 30A 125V, L5-30R HBL2613SW

Description
LKG WT S/SHRD CONN, 30A 125V, L5-30R
Datasheet
Description
LKG WT S/SHRD CONN, 30A 125V, L5-30R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LKG WT S/SHRD CONN, 30A 125V, L5-30R - 70116254 - Allied Electronics, Inc.
Fort Worth, TX, USA
LKG WT S/SHRD CONN, 30A 125V, L5-30R
70116254
LKG WT S/SHRD CONN, 30A 125V, L5-30R 70116254
LKG WT S/SHRD CONN, 30A 125V, L5-30R

LKG WT S/SHRD CONN, 30A 125V, L5-30R

Supplier's Site
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices - 52F1628 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices
52F1628
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices 52F1628
CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116254 52F1628
Product Name LKG WT S/SHRD CONN, 30A 125V, L5-30R Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products