LOCKING PLUG, 30AMP, 125V, L5-30P, BLACK, 2 POLE, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11643728 | 41M3270 |
| Product Name | Plug/Receptacle | Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices |
| Gender | Male / Plug | Male / Plug |