Hubbell Wiring Device-Kellems Conn, Mains Plug, 2P3W, 30A 125V, L5-30P; Current Rating Hubbell Wiring Devices HBL2611BK

Description
CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 2P3W, 30A 125V, L5-30P; Current Rating Hubbell Wiring Devices - 01J4261 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 30A 125V, L5-30P; Current Rating Hubbell Wiring Devices
01J4261
Conn, Mains Plug, 2P3W, 30A 125V, L5-30P; Current Rating Hubbell Wiring Devices 01J4261
CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 30A 125V, L5-30P; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4261
Product Name Conn, Mains Plug, 2P3W, 30A 125V, L5-30P; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-BFG.0B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers