Hubbell Wiring Device-Kellems Electrical Plug; 30 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass HBL2611

Description
30 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet
Description
30 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 30 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass - 70116429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 30 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass
70116429
Electrical Plug; 30 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass 70116429
30 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

30 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug

  • Nickel plated terminal clamp
  • Black nylon housing, natural nylon cord
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Twist Lock Plug, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices - 46M3160 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Plug, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices
46M3160
Twist Lock Plug, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices 46M3160
TWIST LOCK PLUG, 2P3W, 30A 125V, L5-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

TWIST LOCK PLUG, 2P3W, 30A 125V, L5-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21615 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21615
Plug/Receptacle 21615
PLUG, INSULGRIP, TWIST-LOCK, 125 VAC, 30 AMPS, 10 AWG, 3 CONTACTS, 2 POLES . FREE 2 YEAR RADWELL WARRANTY

PLUG, INSULGRIP, TWIST-LOCK, 125 VAC, 30 AMPS, 10 AWG, 3 CONTACTS, 2 POLES . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HBBL Twist Lock - HBL2611 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2611
HBBL Twist Lock HBL2611
LKG PLUG, 30A 125V, L5-30P, B/W

LKG PLUG, 30A 125V, L5-30P, B/W

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116429 46M3160 21615 HBL2611
Product Name Electrical Plug; 30 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass Twist Lock Plug, 2P3W, 30A 125V, L5-30P; Connector Type Hubbell Wiring Devices Plug/Receptacle HBBL Twist Lock
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details