Hubbell Wiring Device-Kellems Plug/Receptacle HBL2610SW

Description
RECEPTACLE, TWIST-LOCK, WATERTIGHT SAFETY SHROUD, 30 AMP, 125 VAC, 2-POLE 3-WIRE GROUNDING, L5-30R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, TWIST-LOCK, WATERTIGHT SAFETY SHROUD, 30 AMP, 125 VAC, 2-POLE 3-WIRE GROUNDING, L5-30R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11643708 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643708
Plug/Receptacle 11643708
RECEPTACLE, TWIST-LOCK, WATERTIGHT SAFETY SHROUD, 30 AMP, 125 VAC, 2-POLE 3-WIRE GROUNDING, L5-30R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, TWIST-LOCK, WATERTIGHT SAFETY SHROUD, 30 AMP, 125 VAC, 2-POLE 3-WIRE GROUNDING, L5-30R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices - 52F1626 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices
52F1626
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices 52F1626
CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11643708 52F1626
Product Name Plug/Receptacle Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Ip66; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details