Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Grey; Connector Type Hubbell Wiring Devices HBL2610AR

Description
CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Grey; Connector Type Hubbell Wiring Devices - 35B561 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Grey; Connector Type Hubbell Wiring Devices
35B561
Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Grey; Connector Type Hubbell Wiring Devices 35B561
CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 30A 125V, L5-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B561
Product Name Conn, Mains Rcpt, 2P3W, 30A 125V, L5-30R, Grey; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details