LOCKING WT CONNECTOR, ELASTO, 15-AMP, 125V, L5-15R. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL AC POWER CONNECTOR, 15A 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 7603229 | 14C5012 |
| Product Name | Lug/Connector | Electrical Ac Power Connector, 15A 125V; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 125 volts |