Hubbell Wiring Device-Kellems Connector, Power Entry, 2P3W, 50A 250V; Connector Type Hubbell Wiring Devices HBL25525

Description
CONNECTOR, POWER ENTRY, 2P3W, 50A 250V; Connector Type:Hospital Grade Power Entry; Current Rating:50A; Connector Colour:Grey; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, 2P3W, 50A 250V; Connector Type:Hospital Grade Power Entry; Current Rating:50A; Connector Colour:Grey; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 2P3W, 50A 250V; Connector Type Hubbell Wiring Devices - 35B556 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 2P3W, 50A 250V; Connector Type Hubbell Wiring Devices
35B556
Connector, Power Entry, 2P3W, 50A 250V; Connector Type Hubbell Wiring Devices 35B556
CONNECTOR, POWER ENTRY, 2P3W, 50A 250V; Connector Type:Hospital Grade Power Entry; Current Rating:50A; Connector Colour:Grey; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

CONNECTOR, POWER ENTRY, 2P3W, 50A 250V; Connector Type:Hospital Grade Power Entry; Current Rating:50A; Connector Colour:Grey; Connector Body Material:Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B556
Product Name Connector, Power Entry, 2P3W, 50A 250V; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers