Hubbell Wiring Device-Kellems Connector, Power Entry, 50A, 250V; Connector Type Hubbell Wiring Devices HBL25515

Description
CONNECTOR, POWER ENTRY, 50A, 250V; Connector Type:Medical Filtered Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:
Datasheet
Description
CONNECTOR, POWER ENTRY, 50A, 250V; Connector Type:Medical Filtered Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 50A, 250V; Connector Type Hubbell Wiring Devices - 35B555 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 50A, 250V; Connector Type Hubbell Wiring Devices
35B555
Connector, Power Entry, 50A, 250V; Connector Type Hubbell Wiring Devices 35B555
CONNECTOR, POWER ENTRY, 50A, 250V; Connector Type:Medical Filtered Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:

CONNECTOR, POWER ENTRY, 50A, 250V; Connector Type:Medical Filtered Power Entry; Current Rating:50A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B555
Product Name Connector, Power Entry, 50A, 250V; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers