Hubbell Wiring Device-Kellems Plug/Receptacle HBL2526

Description
LOCKING FLANGED RECEPTACLE, 20A 277/480V, L22-20R, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLANGED RECEPTACLE, 20A 277/480V, L22-20R, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11643623 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643623
Plug/Receptacle 11643623
LOCKING FLANGED RECEPTACLE, 20A 277/480V, L22-20R, WH. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLANGED RECEPTACLE, 20A 277/480V, L22-20R, WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 4P5W, 20A 3Ph 277/480V, L22-20R; Connector Type Hubbell Wiring Devices - 14C5016 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P5W, 20A 3Ph 277/480V, L22-20R; Connector Type Hubbell Wiring Devices
14C5016
Conn, Mains Rcpt, 4P5W, 20A 3Ph 277/480V, L22-20R; Connector Type Hubbell Wiring Devices 14C5016
CONN, MAINS RCPT, 4P5W, 20A 3PH 277/480V, L22-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 4P5W, 20A 3PH 277/480V, L22-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11643623 14C5016
Product Name Plug/Receptacle Conn, Mains Rcpt, 4P5W, 20A 3Ph 277/480V, L22-20R; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
“N” Male to BNC Female, Adapter - SALE-9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details