Hubbell Wiring Device-Kellems Power Entry Conn, Nema L22-20P, 20A/480V; Connector Type Hubbell Wiring Devices HBL2525ST

Description
POWER ENTRY CONN, NEMA L22-20P, 20A/480V; Connector Type:NEMA L22-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L22-20P, 20A/480V; Connector Type:NEMA L22-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L22-20P, 20A/480V; Connector Type Hubbell Wiring Devices - 62AK0352 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L22-20P, 20A/480V; Connector Type Hubbell Wiring Devices
62AK0352
Power Entry Conn, Nema L22-20P, 20A/480V; Connector Type Hubbell Wiring Devices 62AK0352
POWER ENTRY CONN, NEMA L22-20P, 20A/480V; Connector Type:NEMA L22-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L22-20P, 20A/480V; Connector Type:NEMA L22-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0352
Product Name Power Entry Conn, Nema L22-20P, 20A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Banana Socket, 6-32 Thread Mounted - 8206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. Connector for RG316 Cable - ET-BFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details