Hubbell Wiring Device-Kellems Connector Type Hubbell Wiring Devices HBL25250

Description
Connector Type:-; Current Rating:30A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP44; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Connector Type:-; Current Rating:30A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP44; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Hubbell Wiring Devices - 35B549 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
35B549
Connector Type Hubbell Wiring Devices 35B549
Connector Type:-; Current Rating:30A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP44; No. of Outlets:1Outlets RoHS Compliant: Yes

Connector Type:-; Current Rating:30A; Connector Colour:Blue; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP44; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4795409 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795409
Plug/Receptacle 4795409
RECEPTACLE, 20 AMP, 4-POLE, 5-WIRE GROUNDING, NON NEMA, SCREW TERMINAL, WITH FS/FD COVER, BLUE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 20 AMP, 4-POLE, 5-WIRE GROUNDING, NON NEMA, SCREW TERMINAL, WITH FS/FD COVER, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B549 4795409
Product Name Connector Type Hubbell Wiring Devices Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products