Hubbell Wiring Device-Kellems Power Entry Conn, Nema L22-20R, 20A/480V; Connector Type Hubbell Wiring Devices HBL2521ST

Description
POWER ENTRY CONN, NEMA L22-20R, 20A/480V; Connector Type:NEMA L22-20R; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L22-20R, 20A/480V; Connector Type:NEMA L22-20R; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L22-20R, 20A/480V; Connector Type Hubbell Wiring Devices - 62AK0351 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L22-20R, 20A/480V; Connector Type Hubbell Wiring Devices
62AK0351
Power Entry Conn, Nema L22-20R, 20A/480V; Connector Type Hubbell Wiring Devices 62AK0351
POWER ENTRY CONN, NEMA L22-20R, 20A/480V; Connector Type:NEMA L22-20R; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L22-20R, 20A/480V; Connector Type:NEMA L22-20R; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0351
Product Name Power Entry Conn, Nema L22-20R, 20A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details