Hubbell Wiring Device-Kellems Plug/Receptacle HBL2520

Description
TWIST-LOCK RECEPTACLE, INSULGRIP SERIES, 20 AMP, 277/480 VAC, 3 PHASE, NEMA TYPE L22-20R, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
Description
TWIST-LOCK RECEPTACLE, INSULGRIP SERIES, 20 AMP, 277/480 VAC, 3 PHASE, NEMA TYPE L22-20R, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 10804592 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10804592
Plug/Receptacle 10804592
TWIST-LOCK RECEPTACLE, INSULGRIP SERIES, 20 AMP, 277/480 VAC, 3 PHASE, NEMA TYPE L22-20R, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

TWIST-LOCK RECEPTACLE, INSULGRIP SERIES, 20 AMP, 277/480 VAC, 3 PHASE, NEMA TYPE L22-20R, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Locking Sgl Rcpt Nema L22-20R Rohs Compliant Hubbell Wiring Devices - 99B2650 - Newark, An Avnet Company
Chicago, IL, United States
Locking Sgl Rcpt Nema L22-20R Rohs Compliant Hubbell Wiring Devices
99B2650
Locking Sgl Rcpt Nema L22-20R Rohs Compliant Hubbell Wiring Devices 99B2650
LOCKING SGL RCPT NEMA L22-20R ROHS COMPLIANT: YES

LOCKING SGL RCPT NEMA L22-20R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10804592 99B2650
Product Name Plug/Receptacle Locking Sgl Rcpt Nema L22-20R Rohs Compliant Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details