Hubbell Wiring Device-Kellems Connector Type Hubbell Wiring Devices HBL2515SW

Description
Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Hubbell Wiring Devices - 35B548 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
35B548
Connector Type Hubbell Wiring Devices 35B548
Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B548
Product Name Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details