Hubbell Wiring Device-Kellems Power Entry Conn, Nema L21-20P, 20A/208V; Connector Type Hubbell Wiring Devices HBL2515ST

Description
POWER ENTRY CONN, NEMA L21-20P, 20A/208V; Connector Type:NEMA L21-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L21-20P, 20A/208V; Connector Type:NEMA L21-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L21-20P, 20A/208V; Connector Type Hubbell Wiring Devices - 62AK0350 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L21-20P, 20A/208V; Connector Type Hubbell Wiring Devices
62AK0350
Power Entry Conn, Nema L21-20P, 20A/208V; Connector Type Hubbell Wiring Devices 62AK0350
POWER ENTRY CONN, NEMA L21-20P, 20A/208V; Connector Type:NEMA L21-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L21-20P, 20A/208V; Connector Type:NEMA L21-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0350
Product Name Power Entry Conn, Nema L21-20P, 20A/208V; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details