Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961120-HBL2515
Color: White
Connector Type: Power
Termination: Screw
Contact Material: Brass
Current Rating: 20 A
Number of Contacts: 5
Gender: Male
Approvals: CSA, UL
Orientation: Straight
Mounting: SMD (SMT)
Body Material: Nylon, Polyamide
Number of Poles: 4
Categories: OEM Parts(F-I)
Case / Package: 120
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 208 V
Max Voltage Rating (AC): 208 V
Voltage Rating (DC): 208 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Max Current Rating: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961120-HBL2515 |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL2515 |