Hubbell Wiring Device-Kellems Plug/Receptacle HBL2515

Description
LOCKING FLANGED INLET, 20AMP, 120/208V, L21-20P, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLANGED INLET, 20AMP, 120/208V, L21-20P, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11055139 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11055139
Plug/Receptacle 11055139
LOCKING FLANGED INLET, 20AMP, 120/208V, L21-20P, WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLANGED INLET, 20AMP, 120/208V, L21-20P, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 99F5995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
99F5995
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 99F5995
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Flanged Inlet; 20 A; 120/208 VAC; L21-20P; White; Brass; Steel-Nickel Plated - 70116426 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 20 A; 120/208 VAC; L21-20P; White; Brass; Steel-Nickel Plated
70116426
Flanged Inlet; 20 A; 120/208 VAC; L21-20P; White; Brass; Steel-Nickel Plated 70116426
Twist-Lock Flanged Inlet, 20 A Amperage, 208 VAC Voltage Rating, 2000 V (Max.) Dielectric Voltage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.

Twist-Lock Flanged Inlet, 20 A Amperage, 208 VAC Voltage Rating, 2000 V (Max.) Dielectric Voltage
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged inlet terminal retainer material clear polycarbonate.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11055139 99F5995 70116426
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Flanged Inlet; 20 A; 120/208 VAC; L21-20P; White; Brass; Steel-Nickel Plated
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products