PLUG CONNECTOR, POWER ENTRY, RECEPTACLE, 20AMP, CONNECTOR COLOUR-BLACK/WHITE,2
20 A Amperage, 120⁄208 VAC (3 Phase Y) , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.35 in. to 1.15 in. cord diameter.
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
| Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4795401 | 70116425 | 98F711 |
| Product Name | Plug/Receptacle | Connector Body; 20 A; 120/208 VAC (3 Phase Y); L21-20R (NEMA); Black/White | Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices |
| Gender | Male / Plug; Female / Jack |