Hubbell Wiring Device-Kellems Plug/Receptacle HBL2511

Description
PLUG, TWIST-LOCK DEVICES, INSULGRIP, 20 AMP, 120/208 VAC, 4 POLE, 5 WIRE GROUNDING, BLACK AND WHITE NYLON, NEMA L21-20P, UL/CSA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, TWIST-LOCK DEVICES, INSULGRIP, 20 AMP, 120/208 VAC, 4 POLE, 5 WIRE GROUNDING, BLACK AND WHITE NYLON, NEMA L21-20P, UL/CSA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4795397 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795397
Plug/Receptacle 4795397
PLUG, TWIST-LOCK DEVICES, INSULGRIP, 20 AMP, 120/208 VAC, 4 POLE, 5 WIRE GROUNDING, BLACK AND WHITE NYLON, NEMA L21-20P, UL/CSA. FREE 2 YEAR RADWELL WARRANTY

PLUG, TWIST-LOCK DEVICES, INSULGRIP, 20 AMP, 120/208 VAC, 4 POLE, 5 WIRE GROUNDING, BLACK AND WHITE NYLON, NEMA L21-20P, UL/CSA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 70B7260 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
70B7260
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 70B7260
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Plug; 20 A; 120/208 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel - 70116424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 120/208 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel
70116424
Electrical Plug; 20 A; 120/208 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel 70116424
20 A Amperage, 120⁄208 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Insulgrip 4 pole 5 wire grounding plug.

20 A Amperage, 120⁄208 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 4 pole 5 wire grounding plug.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4795397 70B7260 70116424
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Electrical Plug; 20 A; 120/208 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products