Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 4P5W, 20A 3Ph 120/208V, L21-20R, Ip66; Connector Type Hubbell Wiring Devices HBL2510SW

Description
CONN, MAINS RCPT, 4P5W, 20A 3PH 120/208V, L21-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 4P5W, 20A 3PH 120/208V, L21-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 4P5W, 20A 3Ph 120/208V, L21-20R, Ip66; Connector Type Hubbell Wiring Devices - 35B544 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P5W, 20A 3Ph 120/208V, L21-20R, Ip66; Connector Type Hubbell Wiring Devices
35B544
Conn, Mains Rcpt, 4P5W, 20A 3Ph 120/208V, L21-20R, Ip66; Connector Type Hubbell Wiring Devices 35B544
CONN, MAINS RCPT, 4P5W, 20A 3PH 120/208V, L21-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes

CONN, MAINS RCPT, 4P5W, 20A 3PH 120/208V, L21-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11643592 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643592
Plug/Receptacle 11643592
RECEPTACLE, 20A WATERTIGHT, TWIST-LOCK, 4P, 5 W, 120/208 VAC. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 20A WATERTIGHT, TWIST-LOCK, 4P, 5 W, 120/208 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B544 11643592
Product Name Conn, Mains Rcpt, 4P5W, 20A 3Ph 120/208V, L21-20R, Ip66; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 208 volts 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details