Hubbell Wiring Device-Kellems Conn, Power Entry, Nema L21-20R, 208V; Connector Type Hubbell Wiring Devices HBL2510ST

Description
CONN, POWER ENTRY, NEMA L21-20R, 208V; Connector Type:NEMA L21-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet
Description
CONN, POWER ENTRY, NEMA L21-20R, 208V; Connector Type:NEMA L21-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Power Entry, Nema L21-20R, 208V; Connector Type Hubbell Wiring Devices - 63AJ6702 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L21-20R, 208V; Connector Type Hubbell Wiring Devices
63AJ6702
Conn, Power Entry, Nema L21-20R, 208V; Connector Type Hubbell Wiring Devices 63AJ6702
CONN, POWER ENTRY, NEMA L21-20R, 208V; Connector Type:NEMA L21-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

CONN, POWER ENTRY, NEMA L21-20R, 208V; Connector Type:NEMA L21-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ6702
Product Name Conn, Power Entry, Nema L21-20R, 208V; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products