Hubbell Wiring Device-Kellems Plug/Receptacle HBL2510

Description
LOCKING RECEPTACLE, 20A 3PH 120/208V, L21-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING RECEPTACLE, 20A 3PH 120/208V, L21-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4795389 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795389
Plug/Receptacle 4795389
LOCKING RECEPTACLE, 20A 3PH 120/208V, L21-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY

LOCKING RECEPTACLE, 20A 3PH 120/208V, L21-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 98F2167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
98F2167
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 98F2167
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; 20 A; 120/208 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) - 70116423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 20 A; 120/208 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top)
70116423
Receptacle; 20 A; 120/208 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) 70116423
Twist-Lock Receptacle, Nylon Polyester Base Material, Nylon Cover Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Receptacle, Nylon Polyester Base Material, Nylon Cover Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4795389 98F2167 70116423
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices Receptacle; 20 A; 120/208 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top)
Gender Female / Jack
Mounting Panel MountRoHS Compliant: Yes
Voltage Rating 208 volts 120 to 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details