Hubbell Wiring Device-Kellems Str Blade Plug, Nema L5-15P, 15A, 125V; Current Rating Hubbell Wiring Devices HBL24W47A

Description
STR BLADE PLUG, NEMA L5-15P, 15A, 125V; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
STR BLADE PLUG, NEMA L5-15P, 15A, 125V; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Str Blade Plug, Nema L5-15P, 15A, 125V; Current Rating Hubbell Wiring Devices - 29Y3481 - Newark, An Avnet Company
Chicago, IL, United States
Str Blade Plug, Nema L5-15P, 15A, 125V; Current Rating Hubbell Wiring Devices
29Y3481
Str Blade Plug, Nema L5-15P, 15A, 125V; Current Rating Hubbell Wiring Devices 29Y3481
STR BLADE PLUG, NEMA L5-15P, 15A, 125V; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

STR BLADE PLUG, NEMA L5-15P, 15A, 125V; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3481
Product Name Str Blade Plug, Nema L5-15P, 15A, 125V; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BGF.0M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers