Hubbell Wiring Device-Kellems Conn, Mains Plug, 4P4W, 20A 3Ph 120/208V, L18-20P; Current Rating Hubbell Wiring Devices HBL2441

Description
CONN, MAINS PLUG, 4P4W, 20A 3PH 120/208V, L18-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 4P4W, 20A 3PH 120/208V, L18-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 4P4W, 20A 3Ph 120/208V, L18-20P; Current Rating Hubbell Wiring Devices - 98F6590 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 4P4W, 20A 3Ph 120/208V, L18-20P; Current Rating Hubbell Wiring Devices
98F6590
Conn, Mains Plug, 4P4W, 20A 3Ph 120/208V, L18-20P; Current Rating Hubbell Wiring Devices 98F6590
CONN, MAINS PLUG, 4P4W, 20A 3PH 120/208V, L18-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, MAINS PLUG, 4P4W, 20A 3PH 120/208V, L18-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4795369 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795369
Plug/Receptacle 4795369
PLUG, 20 AMP, 3 PHASE, 120 - 208 VAC, 4 POLE, 4 WIRE, MALE, NON GROUNDING, SCREW TERMINAL, LOCKING DEVICE, TWIST LOCK, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY

PLUG, 20 AMP, 3 PHASE, 120 - 208 VAC, 4 POLE, 4 WIRE, MALE, NON GROUNDING, SCREW TERMINAL, LOCKING DEVICE, TWIST LOCK, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 98F6590 4795369
Product Name Conn, Mains Plug, 4P4W, 20A 3Ph 120/208V, L18-20P; Current Rating Hubbell Wiring Devices Plug/Receptacle
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Plug connector - NPQH-D-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details