Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R; Connector Type Hubbell Wiring Devices HBL2436

Description
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R; Connector Type Hubbell Wiring Devices - 14C4996 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R; Connector Type Hubbell Wiring Devices
14C4996
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R; Connector Type Hubbell Wiring Devices 14C4996
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Flanged; 20 A; 480 VAC; L16-20R; White; Steel-Nickel Plated; Brass - 70116422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Flanged; 20 A; 480 VAC; L16-20R; White; Steel-Nickel Plated; Brass
70116422
Receptacle, Flanged; 20 A; 480 VAC; L16-20R; White; Steel-Nickel Plated; Brass 70116422
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged receptacle terminal retainer material clear polycarbonate.

Supplier's Site
Plug/Receptacle - 4795365 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795365
Plug/Receptacle 4795365
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSULGRIP FLANGED RECEPTACLE, 20A 3 PHASE 480V AC, 3-POLE 4-WIRE GROUNDING, NEMA L16-20R, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSULGRIP FLANGED RECEPTACLE, 20A 3 PHASE 480V AC, 3-POLE 4-WIRE GROUNDING, NEMA L16-20R, SCREW TERMINAL, NYLON CASING, BACK WIRED, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 14C4996 70116422 4795365
Product Name Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R; Connector Type Hubbell Wiring Devices Receptacle, Flanged; 20 A; 480 VAC; L16-20R; White; Steel-Nickel Plated; Brass Plug/Receptacle
Voltage Rating 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products