CONN, MAINS PLUG, 3P4W, 20A 3PH 480V, L16-20R, IP66; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
480 VAC, 20 AMP, L16-20P NEMA, SELF GROUNDING INLET 3 POLES, 4 WIRE, MALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 52F1625 | 11645971 |
| Product Name | Conn, Mains Plug, 3P4W, 20A 3Ph 480V, L16-20R, Ip66; Current Rating Hubbell Wiring Devices | Plug/Receptacle |
| Gender | Male / Plug |