Hubbell Wiring Device-Kellems Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices HBL2435ST

Description
POWER ENTRY CONN, NEMA L16-20P, 20A/480V; Connector Type:NEMA L16-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L16-20P, 20A/480V; Connector Type:NEMA L16-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices - 62AK0348 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices
62AK0348
Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices 62AK0348
POWER ENTRY CONN, NEMA L16-20P, 20A/480V; Connector Type:NEMA L16-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L16-20P, 20A/480V; Connector Type:NEMA L16-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0348
Product Name Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - U236B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details