Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R, Ip66; Connector Type Hubbell Wiring Devices HBL2433SW

Description
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R, Ip66; Connector Type Hubbell Wiring Devices - 52F1624 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R, Ip66; Connector Type Hubbell Wiring Devices
52F1624
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R, Ip66; Connector Type Hubbell Wiring Devices 52F1624
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 20A 3PH 480V, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21610 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21610
Plug/Receptacle 21610
480 VAC 20A NEMA L16-20R INDUSTRIAL TWIST LOCK CONNECTOR 3 POLES, 4 WIRES, 3 PHASE, IP66, SELF-GROUNDING, 0.35 TO 1.15" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

480 VAC 20A NEMA L16-20R INDUSTRIAL TWIST LOCK CONNECTOR 3 POLES, 4 WIRES, 3 PHASE, IP66, SELF-GROUNDING, 0.35 TO 1.15" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 52F1624 21610
Product Name Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V, L16-20R, Ip66; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details