RECEPTACLE, 20AMP, 480VAC, 3POLE, 3PH, 4WIRE. FREE 2 YEAR RADWELL WARRANTY
KELLEMS Electrical Products HBL2433
L16-20R (NEMA) Configuration, Black⁄White , Black Nylon Housing, Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.35 in. to 1.15 in. cord diameter.
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
LKG CONN, 20A 3P 480V, L16-20R, B/W
| Radwell International | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 21607 | 70116420 | 50B4064 | HBL2433 | |
| Product Name | Plug/Receptacle | Plug/Receptacle | Connector Body; 20 A; 480 VAC (3 Phase); L16-20R (NEMA); Black/White; 75 degC | Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices | HBBL Twist Lock |
| Gender | Female / Jack | ||||
| Termination | Screw | ||||
| Voltage Rating | 480 volts | 480 volts |