CONN, MAINS PLUG, 3P4W, 20A 3PH 480V, L16-20P, IP66; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Plug RoHS Compliant: Yes
LOCKING DEVICES, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG, 3-PHASE DELTA 480VAC, 3-POLE 4-WIRE GROUNDING, NEMA L16-20P, SCREW TERMINAL, BLACK PBT HOUSING, WHITE PBT CLAMPS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 52F1623 | 446022 |
| Product Name | Conn, Mains Plug, 3P4W, 20A 3Ph 480V, L16-20P, Ip66; Current Rating Hubbell Wiring Devices | Plug/Receptacle |
| Gender | Male / Plug | Male / Plug |