Hubbell Wiring Device-Kellems HBBL Twist Lock HBL2431ST

Description
20A NEMA Twist-Lock Plug
Datasheet
Description
20A NEMA Twist-Lock Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - HBL2431ST - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2431ST
HBBL Twist Lock HBL2431ST
20A NEMA Twist-Lock Plug

20A NEMA Twist-Lock Plug

Supplier's Site
Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices - 62AK0347 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices
62AK0347
Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices 62AK0347
POWER ENTRY CONN, NEMA L16-20P, 20A/480V; Connector Type:NEMA L16-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L16-20P, 20A/480V; Connector Type:NEMA L16-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HBL2431ST 62AK0347
Product Name HBBL Twist Lock Power Entry Conn, Nema L16-20P, 20A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M8G3-HX-Q3 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-M5AEE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details