Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 20A 480V Ac; Connector Type Hubbell Wiring Devices HBL2431S

Description
ELECTRICAL AC POWER CONNECTOR, 20A 480V AC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 20A 480V AC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 20A 480V Ac; Connector Type Hubbell Wiring Devices - 35B539 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 20A 480V Ac; Connector Type Hubbell Wiring Devices
35B539
Electrical Ac Power Connector, 20A 480V Ac; Connector Type Hubbell Wiring Devices 35B539
ELECTRICAL AC POWER CONNECTOR, 20A 480V AC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 20A 480V AC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11645963 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11645963
Plug/Receptacle 11645963
MALE PLUG, SAFETY SHROUD, TWIST-LOCK, 20 AMP, 480 VAC, 3-POLE 4-WIRE GROUNDING, L16-20P, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

MALE PLUG, SAFETY SHROUD, TWIST-LOCK, 20 AMP, 480 VAC, 3-POLE 4-WIRE GROUNDING, L16-20P, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B539 11645963
Product Name Electrical Ac Power Connector, 20A 480V Ac; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NTSD-WD-11 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
898D Receptacles - 888D-M8AC8-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers