Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices HBL24312

Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Hubbellock Hospital Grade; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Hubbellock Hospital Grade; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices - 81F2905 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
81F2905
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices 81F2905
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Hubbellock Hospital Grade; Gender:Plug RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Hubbellock Hospital Grade; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 3441662 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
3441662
Connector/Terminal/Pin 3441662
PLUG, EXPLOSION PROOF, 2 POLE, 125 V, 60 HZ, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY

PLUG, EXPLOSION PROOF, 2 POLE, 125 V, 60 HZ, 20 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 81F2905 3441662
Product Name Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices Connector/Terminal/Pin
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data