Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V Ac, L16-20R, Ip66; Connector Type Hubbell Wiring Devices HBL2430SW

Description
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V AC, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V AC, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V Ac, L16-20R, Ip66; Connector Type Hubbell Wiring Devices - 52F1622 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V Ac, L16-20R, Ip66; Connector Type Hubbell Wiring Devices
52F1622
Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V Ac, L16-20R, Ip66; Connector Type Hubbell Wiring Devices 52F1622
CONN, MAINS RCPT, 3P4W, 20A 3PH 480V AC, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 20A 3PH 480V AC, L16-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 446018 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446018
Plug/Receptacle 446018
RECEPTACLE, TWIST LOCK, WATERTIGHT SAFETY-SHROUD, 3PHASE 480VAC, 3 POLE 4 WIRE, 20 AMP, SCREW TERMINAL, PBT HOUSING AND FLANGE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, TWIST LOCK, WATERTIGHT SAFETY-SHROUD, 3PHASE 480VAC, 3 POLE 4 WIRE, 20 AMP, SCREW TERMINAL, PBT HOUSING AND FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 52F1622 446018
Product Name Conn, Mains Rcpt, 3P4W, 20A 3Ph 480V Ac, L16-20R, Ip66; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products