Hubbell Wiring Device-Kellems Plug/Receptacle HBL2430SR

Description
LOCKING DEVICES, TWIST-LOCK, SAFETY-SHROUD, SURFACE MOUNT RECEPTACLE, ONE GANG, 20A 3-PHASE DELTA 480V AC, 3-POLE 4- WIRE GROUNDING, NEMA L16-20R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING DEVICES, TWIST-LOCK, SAFETY-SHROUD, SURFACE MOUNT RECEPTACLE, ONE GANG, 20A 3-PHASE DELTA 480V AC, 3-POLE 4- WIRE GROUNDING, NEMA L16-20R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11645954 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11645954
Plug/Receptacle 11645954
LOCKING DEVICES, TWIST-LOCK, SAFETY-SHROUD, SURFACE MOUNT RECEPTACLE, ONE GANG, 20A 3-PHASE DELTA 480V AC, 3-POLE 4- WIRE GROUNDING, NEMA L16-20R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, SAFETY-SHROUD, SURFACE MOUNT RECEPTACLE, ONE GANG, 20A 3-PHASE DELTA 480V AC, 3-POLE 4- WIRE GROUNDING, NEMA L16-20R, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Rcpt, 20A; Connector Type Hubbell Wiring Devices - 35B535 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A; Connector Type Hubbell Wiring Devices
35B535
Connector, Power Entry, Rcpt, 20A; Connector Type Hubbell Wiring Devices 35B535
CONNECTOR, POWER ENTRY, RCPT, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11645954 35B535
Product Name Plug/Receptacle Connector, Power Entry, Rcpt, 20A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details