Hubbell Wiring Device-Kellems Connector Type Hubbell Wiring Devices HBL2430AR

Description
Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Hubbell Wiring Devices - 35B534 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
35B534
Connector Type Hubbell Wiring Devices 35B534
Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 5677100 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
5677100
Plug/Receptacle 5677100
RECEPTACLE, LOCKING, SAFETY SHROUD, L16-20R, ANGLE HOUSING, SURFACE MOUNT, 3 POLE, 4 WIRE, 20 AMP, 480 VAC, 3 PHASE, TYPE 1. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, LOCKING, SAFETY SHROUD, L16-20R, ANGLE HOUSING, SURFACE MOUNT, 3 POLE, 4 WIRE, 20 AMP, 480 VAC, 3 PHASE, TYPE 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B534 5677100
Product Name Connector Type Hubbell Wiring Devices Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details