Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices HBL2430

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 88F1465 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
88F1465
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 88F1465
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; 20 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester - 70116418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 20 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester
70116418
Receptacle; 20 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester 70116418
Twist-Lock Receptacle, Nylon Cover Material, Nylon Polyester Base Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Receptacle, Nylon Cover Material, Nylon Polyester Base Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Supplier's Site
Plug/Receptacle - 21599 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21599
Plug/Receptacle 21599
TWIST-LOCK RECEPTACLE, 3 POLE, 4 WIRE GROUNDING, INDUSTRIAL, FLUSH RECEPTACLE, 480 VAC, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

TWIST-LOCK RECEPTACLE, 3 POLE, 4 WIRE GROUNDING, INDUSTRIAL, FLUSH RECEPTACLE, 480 VAC, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88F1465 70116418 21599
Product Name Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices Receptacle; 20 A; 480 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester Plug/Receptacle
Mounting Panel MountRoHS Compliant: Yes
Voltage Rating 480 volts 480 volts 480 volts
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9304BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details