Hubbell Wiring Device-Kellems Lkg Flg-Rcpt, 20A 3P 250V, L15-20R, Wh Rohs Compliant Hubbell Wiring Devices HBL2426

Description
LKG FLG-RCPT, 20A 3P 250V, L15-20R, WH ROHS COMPLIANT: YES
Description
LKG FLG-RCPT, 20A 3P 250V, L15-20R, WH ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Lkg Flg-Rcpt, 20A 3P 250V, L15-20R, Wh Rohs Compliant Hubbell Wiring Devices - 01C8795 - Newark, An Avnet Company
Chicago, IL, United States
Lkg Flg-Rcpt, 20A 3P 250V, L15-20R, Wh Rohs Compliant Hubbell Wiring Devices
01C8795
Lkg Flg-Rcpt, 20A 3P 250V, L15-20R, Wh Rohs Compliant Hubbell Wiring Devices 01C8795
LKG FLG-RCPT, 20A 3P 250V, L15-20R, WH ROHS COMPLIANT: YES

LKG FLG-RCPT, 20A 3P 250V, L15-20R, WH ROHS COMPLIANT: YES

Supplier's Site
Plug/Receptacle - 11645937 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11645937
Plug/Receptacle 11645937
RECEPTACLE, FLANGED, 20 AMP, 3 PHASE, 250 VAC, 3 POLES, 4 WIRE, NYLON. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, FLANGED, 20 AMP, 3 PHASE, 250 VAC, 3 POLES, 4 WIRE, NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle, Flanged; 20 A; 250 VAC; L15-20R; White; Steel-Nickel Plated; Brass - 70116417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Flanged; 20 A; 250 VAC; L15-20R; White; Steel-Nickel Plated; Brass
70116417
Receptacle, Flanged; 20 A; 250 VAC; L15-20R; White; Steel-Nickel Plated; Brass 70116417
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged receptacle terminal retainer material clear polycarbonate.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 01C8795 11645937 70116417
Product Name Lkg Flg-Rcpt, 20A 3P 250V, L15-20R, Wh Rohs Compliant Hubbell Wiring Devices Plug/Receptacle Receptacle, Flanged; 20 A; 250 VAC; L15-20R; White; Steel-Nickel Plated; Brass
Gender Female / Jack
Unlock Full Specs
to access all available technical data