Hubbell Wiring Device-Kellems Conn, Mains Rcpt, P4W, 20A 3Ph 250V, L15-20R, Ip66; Connector Type Hubbell Wiring Devices HBL2423SW

Description
CONN, MAINS RCPT, P4W, 20A 3PH 250V, L15-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, P4W, 20A 3PH 250V, L15-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, P4W, 20A 3Ph 250V, L15-20R, Ip66; Connector Type Hubbell Wiring Devices - 35B532 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, P4W, 20A 3Ph 250V, L15-20R, Ip66; Connector Type Hubbell Wiring Devices
35B532
Conn, Mains Rcpt, P4W, 20A 3Ph 250V, L15-20R, Ip66; Connector Type Hubbell Wiring Devices 35B532
CONN, MAINS RCPT, P4W, 20A 3PH 250V, L15-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; IP Rating:IP66RoHS Compliant: Yes

CONN, MAINS RCPT, P4W, 20A 3PH 250V, L15-20R, IP66; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 446017 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446017
Plug/Receptacle 446017
RECEPTACLE, POWER ENTRY CONNECTOR, 20 AMP, 3 PHASE, 250 V, L15-20R, BLACK/WHITE, PBT. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, POWER ENTRY CONNECTOR, 20 AMP, 3 PHASE, 250 V, L15-20R, BLACK/WHITE, PBT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B532 446017
Product Name Conn, Mains Rcpt, P4W, 20A 3Ph 250V, L15-20R, Ip66; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug - SEA-GS-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F4AFE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details